ISO 23848-2
Machine tools — Ball splines — Part 2: Dynamic and static load ratings and rating life
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other machine tool systems): | 25.060.99 |
scope:
This part of ISO 23848 specifies the calculation method of basic dynamic load rating, basic static load rating and basic rating life prediction for the design and use of ball splines of type AI, type AII and type R. It also establishes the basic static and dynamic torque ratings for these ball splines.
Document History
ISO 23848-2
November 15, 2009
Machine tools — Ball splines — Part 2: Dynamic and static load ratings and rating life
This part of ISO 23848 specifies the calculation method of basic dynamic load rating, basic static load rating and basic rating life prediction for the design and use of ball splines of type AI, type...