DIN EN ISO 10993-5
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:2009)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts of a device either directly or through diffusion.
These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.
Document History
DIN EN ISO 10993-5
October 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:2009)
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices.
These methods specify the incubation of cultured cells in contact with a device and/or extracts...
February 1, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:1999); English version prEN ISO 10993-5:2008, Amendment 1
A description is not available for this item.
November 1, 1999
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:1999)
A description is not available for this item.