NATO - AECTP-240

Mechanical Conditions

active, Most Current
Organization: NATO
Publication Date: 24 July 2009
Status: active
Page Count: 395
scope:

General

The purpose of the series of leaflets in AECTP-240 is to present characteristics, data samples and sources for mechanical conditions, particularly vibration and shock that influence the design of defence materiel. The information is amplified and extended by the identification of potential damaging effects of these conditions on defence materiel and also by providing advice on the selection of suitable test methods. Guidance is also given on the determination and validation of environmental test severities from actual measured data.

This series of leaflets provides sufficient data on mechanical conditions for an item of defence materiel which, when used in conjunction with AECTP-100, 300, 400 and 500, should facilitate the development of a comprehensive and cost effective set of environmental tests in response to project environmental requirements

Document History

AECTP-240
July 24, 2009
Mechanical Conditions
General The purpose of the series of leaflets in AECTP-240 is to present characteristics, data samples and sources for mechanical conditions, particularly vibration and shock that influence the...

References

Advertisement