AWWA C710
Cold-Water Meters—Displacement Type, Plastic Main Case
| Organization: | AWWA |
| Publication Date: | 25 January 2009 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This standard describes the various types and classes of cold-water displacement meters with plastic main cases, in sizes 1/2 in. (13 mm) through 1 in. (25 mm), for water utility customer service, and the materials and workmanship employed in their fabrication. The displacement meters described, known as nutating-disc or oscillating-piston meters, are positive in action because the pistons and discs displace or carry over a fixed quantity of water for each nutation or oscillation when operated under positive pressure.
Purpose
The purpose of this standard is to provide the minimum requirements for cold-water meters-displacement type, plastic main case, including materials and design.
Application
This standard can be referenced in specifi cations for purchasing and receiving cold-water meters-displacement type, plastic main case. This standard can be used as a guide for manufacturing this type of meter. The stipulations of this standard apply when this document has been referenced and only to cold-water meters-displacement type, plastic main case.
Document History