DSF/FprEN ISO 12625-12

Tissue paper and tissue products - Part 12: Determination of tensile strength of perforated lines - Calculation of perforation efficiency (ISO/FDIS 12625-12:2009)

inactive
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Tissue paper): 85.080.20
scope:

This part of ISO 12625 specifies a test method for the determination of the tensile strength of perforated lines of tissue paper. It uses a tensile-testing apparatus operating with a constant rate of elongation. This method is only used for measuring machine-direction tensile strength, that is for cross-direction perforations on tissue paper. The calculation of perforation efficiency is also specified in this part of ISO 12625. It is expressly stated that the detection of impurities and contraries in tissue paper and tissue products can be carried out according to ISO 15755. For the determination of moisture content in tissue paper and tissue products, ISO 287 can be applied.

Document History

May 23, 2023
Tissue paper and tissue products – Part 12: Determination of tensile strength of perforated lines and calculation of perforation efficiency (ISO 12625-12:2023)
This document specifies a test method for the determination of the tensile strength of perforated lines of tissue paper. It uses a tensile-testing apparatus operating with a constant rate of...
January 28, 2010
Tissue paper and tissue products – Part 12: Determination of tensile strength of perforated lines – Calculation of perforation efficiency
This part of ISO 12625 specifies a test method for the determination of tensile strength of perforated lines of tissue paper and tissue products. It uses a tensile-testing apparatus operating with a...
Tissue paper and tissue products – Part 12: Determination of tensile strength of perforated lines – Calculation of perforation efficiency (ISO/DIS 12625-12:2022)
ISO 12625-12:2010 specifies a test method for the determination of the tensile strength of perforated lines of tissue paper. It uses a tensile-testing apparatus operating with a constant rate of...
Tissue paper and tissue products - Part 12: Determination of tensile strength of perforated lines - Calculation of perforation efficiency (ISO/DIS 12625-12:2008)
This part of ISO 12625 specifies a test method for the determination of tensile strength of perforated lines of tissue paper. It uses a tensile-testing apparatus operating with a constant rate of...
DSF/FprEN ISO 12625-12
Tissue paper and tissue products - Part 12: Determination of tensile strength of perforated lines - Calculation of perforation efficiency (ISO/FDIS 12625-12:2009)
This part of ISO 12625 specifies a test method for the determination of the tensile strength of perforated lines of tissue paper. It uses a tensile-testing apparatus operating with a constant rate of...
Advertisement