DS/EN 1218-1

Safety of woodworking machines – Tenoning machines – Part 1: Single end tenoning machines with sliding table

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 September 2009
Status: active
Page Count: 42
ICS Code (Woodworking machines): 79.120.10
scope:

This document specifies all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single end tenoning machines with sliding table, hereinafter referred to as ""machines"", designed to cut solid wood, chipboard, fibreboard, plywood and also these materials where they are covered with plastic laminate or edgings. This standard does not apply to: a) machines where the tenon is produced only by means of saw blades; b) machines where the design speed of any tool spindle exceeds 6000 min-1; c) machines where the average sliding table feed speed in either direction exceeds 25 m min-1 + 5%; d) combined machines used for tenoning (see EN 940:1997); e) tenoning attachments on a vertical spindle moulding machine (see EN 848-1:2007). NOTE - Single and double end tenoning machines fed by chain or chains are dealt with in EN 1218-2. Single end tenoning machines where the tenon is produced only by means of saw blades are dealt with in EN 1218-3. This European Standard is primarily applicable to machines which are manufactured after the date of issue of his standard.

Document History

DS/EN 1218-1
September 11, 2009
Safety of woodworking machines – Tenoning machines – Part 1: Single end tenoning machines with sliding table
This document specifies all the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single end tenoning machines with sliding table, hereinafter referred...
March 15, 2000
Safety of woodworking machines - Tenoning machines - Part 1: Single end tenoning machines with sliding table
This European Standard specifies the requirements and/or measures to remove the hazards and limits the risk on single end tenoning machines with sliding table, hereinafter referred to as "machines",...
Safety of woodworking machines - Tenoning machines - Part 1: Single end tenoning machines with sliding table
Replace first paragraph with: ""This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to single end tenoning machines with sliding...

References

Advertisement