ASD-STAN - PREN 2997-011
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 011: Dummy receptacle Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 October 2009 |
| Status: | inactive |
| Page Count: | 8 |
Document History
October 1, 2018
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 011: Dummy receptacle Product standard
This standard specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to the class defined in Table 3.
For plugs...
PREN 2997-011
October 31, 2009
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 011: Dummy receptacle Product standard
A description is not available for this item.
June 1, 2005
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Fire-Resistant or Non Fire-Resistant, Operating Temperatures - 65 Degrees C to 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak Part 011: Dummy Receptacle Product Standard
A description is not available for this item.
December 28, 1990
Aerospace Series Connectors, Electrical, Circular, Coupled by Threaded Ring, Operating Temperatures 175 Degrees C Continuous, 200 Degrees C Continuous, 260 Degrees C Peak and Fire Resistant Part 011- Dummy Receptacle Product Standard
A description is not available for this item.