DIN IEC 61755-3-6/A1
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2898/CD:2009)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN IEC 61755-3-6/A1
October 1, 2009
Fibre optic connector optical interfaces - Part 3-6: Optical interface - 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2898/CD:2009)
A description is not available for this item.
November 1, 2005
Fibre optic connector optical interfaces - Part 3-6: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as material for the end face contact zone, single mode fibre (IEC 86B/2170/CD:2005)
A description is not available for this item.