ISO/IEC 14496-12
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format AMENDMENT 1: General improvements including hint tracks, metadata support and sample groups
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio-visual presentations.
This part of ISO/IEC 14496 is applicable to MPEG-4, but its technical content is identical to that of ISO/IEC 15444-12, which is applicable to JPEG 2000.
Document History