CSA/AM - ANSI/IAS NGV 4.2-1999/CSA 12.52-M99

HOSES FOR NATURAL GAS VEHICLES AND DISPENSING SYSTEMS

inactive
Organization: CSA/AM
Publication Date: 1 May 1999
Status: inactive
Page Count: 48
scope:

This standard applies to compressed natural gas hose assemblies which are used for NGV dispensing stations to connect the dispenser to the refueling nozzle, or used as part of a vehicle on-board fuel system and for gas lines which carry vented gas back to a safe location.

Hose assemblies certified under this standard may be assembled at the point of manufacture of the bulk hose, or at hose assembly facilities authorized by the bulk hose manufacturer.

This standard does not apply to hoses which are utilized at less than 2 psi.

All dimensions used in this standard are in metric units [International System of Units (SI)], unless otherwise specified. If a value for a measurement, as given in this standard, is followed by an equivalent value in other units, the first stated is to be regarded as the specification.

All references to pressure throughout this document are to be considered gauge pressures unless otherwise specified.

For clarification of which clause applies to which aspect of fueling see Appendix A (Applications Summary Table).

Exhibit B contains a list of standards specifically referenced in this standard, and sources from which these reference standards may be obtained. It includes both U.S., and Canadian reference standards where applicable.

Document History

January 1, 2014
Hoses for natural gas dispensing systems
A description is not available for this item.
January 1, 2014
Hoses for natural gas dispensing systems
A description is not available for this item.
January 1, 2014
Hoses for natural gas dispensing systems
This standard establishes requirements for newly manufactured compressed natural gas hose assemblies, intended for use in natural gas dispensing stations. Hose assemblies may be categorized by the...
ANSI/IAS NGV 4.2-1999/CSA 12.52-M99
May 1, 1999
HOSES FOR NATURAL GAS VEHICLES AND DISPENSING SYSTEMS
This standard applies to compressed natural gas hose assemblies which are used for NGV dispensing stations to connect the dispenser to the refueling nozzle, or used as part of a vehicle on-board fuel...
Hoses for Natural Gas Vehicles and Dispensing Systems
PREFACE This publication represents a standard for safe operation, substantial and durable construction and performance testing of components for hoses for natural gas vehicles and dispensing...
HOSES FOR NATURAL GAS VEHICLES AND DISPENSING SYSTEMS
This standard applies to compressed natural gas hose assemblies which are used for NGV dispensing stations to connect the dispenser to the refueling nozzle, or used as part of a vehicle on-board fuel...

References

Advertisement