DS/EN ISO 3907

Hardmetals - Determination of total carbon - Gravimetric method

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 2009
Status: active
Page Count: 18
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to . carbides of chromium, hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, . mixtures of these carbides and binder metals, free of lubricant, . all grade of presintered or sintered hardmetals, produced from these carbides, and having a mass fraction of total carbon exceeding 4 %..

Document History

DS/EN ISO 3907
October 22, 2009
Hardmetals - Determination of total carbon - Gravimetric method
This International Standard specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to . carbides of chromium,...
Hardmetals - Determination of total carbon - Gravimetric method (ISO/FDIS 3907:2009)
This International Standard specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to . carbides of chromium,...
Hardmetals - Determination of total carbon content - Gravimetric method (ISO/DIS 3907:2006)
This International Standard specifies a gravimetric method for determination of the total carbon content of carbides and hardmetals.

References

Advertisement