BSI - BS 2TA 42

Specification for forgings of titanium-aluminium-molybdenum-tin-silicon-carbon alloy (Tensile strength 1 205–1 375 MPa) (Limiting ruling section over 25 mm up to and including 75 mm)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2009
Status: active
Page Count: 10
ICS Code (Titanium): 49.025.30

Document History

BS 2TA 42
November 30, 2009
Specification for forgings of titanium-aluminium-molybdenum-tin-silicon-carbon alloy (Tensile strength 1 205–1 375 MPa) (Limiting ruling section over 25 mm up to and including 75 mm)
A description is not available for this item.
September 30, 1971
Specification for forgings of titanium-aluminium-molybdenum-tin-silicon-carbon alloy (tensile strength 1205-1375 N/mmu2) (limiting ruling section over 25 mm up to and including 75 mm)
A description is not available for this item.

References

Advertisement