DS - IEC 1033/A1 - 15C/479/CDV

Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate

inactive, Most Current
Organization: DS
Publication Date: 15 July 1998
Status: inactive
ICS Code (Insulating materials in general): 29.035.01
scope:

Describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three methods of test that cover the prevailing standard practice are: Twisted coil test, Helical coil test, Wire bundle test.

Document History

IEC 1033/A1 - 15C/479/CDV
July 15, 1998
Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
Describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three methods of test that cover the prevailing...
Advertisement