DS/EN 300219-1 V1.2.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment transmitting signals to initiate a specific response in the receiver; Part 1: Technical characteristics and methods of measurement

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document covers the minimum characteristics considered necessary in order to avoid harmful interference and to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. The present document applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for transmission and/or reception of signals used to initiate a specific response in the receiver.

Document History

DS/EN 300219-1 V1.2.1
August 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment transmitting signals to initiate a specific response in the receiver; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to avoid harmful interference and to make the best use of the available frequencies. It does not necessarily...
Advertisement