ISO 7176-9
Wheelchairs - Part 9: Climatic tests for electric wheelchairs
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies requirements and test methods to determine the effects of rain, dust, condensation and the effects of changes of temperature on the basic functioning of electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum speed not exceeding 15 km/h.
This part of ISO 7176 does not include requirements for resistance to corrosion.
Document History