AFNOR - NF EN 61755-3-1
Fibre optic connector optical interfaces - Part 3-1 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 October 2009 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
NF EN 61755-3-1
October 1, 2009
Fibre optic connector optical interfaces - Part 3-1 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia PC ferrule, single mode fibre
A description is not available for this item.