AFNOR - NF EN 4131

Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification : 1 250 MPa (at ambient temperature)/425 °C

active, Most Current
Organization: AFNOR
Publication Date: 1 November 2009
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4131
November 1, 2009
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in heat resisting nickel base alloy, aluminium IVD coated - Classification : 1 250 MPa (at ambient temperature)/425 °C
A description is not available for this item.
Advertisement