DS/ISO 5458

Technical drawings - Geometrical tolerancing - Positional tolerancing

inactive, Most Current
Organization: DS
Publication Date: 7 May 1991
Status: inactive
Page Count: 12
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

The standard describes the principle of positional tolerancing for the location of features and also provides formulae for the calculation of tolerance values appropriate to mating parts. Generally positional tolerancing is applicable to both regular- and irregular-shaped features. However, to make the standard more comprehensible, only regular-shaped features have been shown. NOTE: Regular-shaped features are, for example, cylindrical (and square) holes, studs or pins...

Document History

DS/ISO 5458
May 7, 1991
Technical drawings - Geometrical tolerancing - Positional tolerancing
The standard describes the principle of positional tolerancing for the location of features and also provides formulae for the calculation of tolerance values appropriate to mating parts. Generally...

References

Advertisement