AFNOR - NF EN 61755-3-7

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre

active, Most Current
Organization: AFNOR
Publication Date: 1 October 2009
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 61755-3-7
October 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-7 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC composite ferrule using titanium as fibre surrounding material, single mode fibre
A description is not available for this item.
Advertisement