IEST - RP-CC002.3
Unidirectional-Flow, Clean-Air Devices
| Organization: | IEST |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This Recommended Practice (RP) covers definitions, procedures
for evaluating performance, and major requirements of
unidirectional-flow,
BACKGROUND AND PURPOSE
This RP provides a set of recommended test procedures for determining clean-air-device performance. The principal purpose of clean-air-device performance testing is classification of air cleanliness in accordance with ISO 14644-1. Additional tests, such as those related to airflow characteristics, sources of particles, device pressurization and integrity, and environmental issues, provide a more complete characterization of performance of the device. When purchasing a clean-air device, appropriate sections of this RP should be referenced in the purchase order to define the expected performance of the unit as received.
Document History