FORD - WSS-M2G299-B6
ADHESIVE, SEALER, RUBBER BASED, WARM APPLIED, 30 - 50 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 October 2009 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
Document History
March 6, 2014
ADHESIVE, SEALER, RUBBER BASED, WARM APPLIED, 30 - 50°C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
WSS-M2G299-B6
October 20, 2009
ADHESIVE, SEALER, RUBBER BASED, WARM APPLIED, 30 - 50 DEGREE C, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
January 29, 2008
ADHESIVE, SEALER, RUBBER BASED, WARM APPLIED, 30 - 50°C, HEAT CURING - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.
September 25, 2007
ADHESIVE, SEALER, RUBBER BASED, WARM APPLIED, 30 - 50°C, HEAT CURING - ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent free, spot weldable adhesives and sealers.