DS/EN 1264-3

Water based surface embedded heating and cooling systems – Part 3: Dimensioning

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 September 2009
Status: active
Page Count: 22
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering of the results coming from part 2 and 5 and is applicable to floor-, ceiling- and wall heating systems, as well floor-, ceiling- and wall cooling systems. For heating systems, physiological limitations are taken into account when specifying the surface temperatures. In the case of floor heating systems the limitations are realised by a design based on the characteristic curves and limit curves determined in accordance with part 2 of this Standard. For cooling systems, only a limitation with respect to the dew point is taken into account. In predominating practice, this means that physiological limitations are included as well.

Document History

May 26, 2021
Water based surface embedded heating and cooling systems – Part 3: Dimensioning
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
DS/EN 1264-3
September 30, 2009
Water based surface embedded heating and cooling systems – Part 3: Dimensioning
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering...
October 22, 1997
Floor heating - Systems and components - Part 3: Dimensioning
This standard is applicable to hot water floor heating systems as defined EN 1264-1. Physiological limitations are taken into account for the floor surface temperature. The design is based on...
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. For heating systems, physiological limitations are taken...
Water based surface embedded heating and cooling systems - Part 3: Dimensioning
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document deals with the use in practical engineering...
Advertisement