FORD WSK-M4G292-B1

SEALER, BUTYL RUBBER, PROFILED, SPOT WELDABLE, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 14 October 2009
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a solvent free sealer based on butyl rubber. It is die cut from extruded, laminated sheeting, spot weldable, heat curing, and heat meltable. It has pressure sensitive adhesive on one side covered by release paper or foil. The other side is covered by a very thin PE support film for handling. After curing this film does not interfere with the adhesion of the butyl sealer to the metal surface.

Document History

March 29, 2011
SEALER, BUTYL RUBBER, PROFILED, SPOT WELDABLE, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent free sealer based on butyl rubber. It is die cut from extruded, laminated sheeting, spot weldable, heat curing, and heat meltable. It has...
FORD WSK-M4G292-B1
October 14, 2009
SEALER, BUTYL RUBBER, PROFILED, SPOT WELDABLE, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent free sealer based on butyl rubber. It is die cut from extruded, laminated sheeting, spot weldable, heat curing, and heat meltable. It has...
April 27, 1994
SEALER, BUTYL RUBBER, PROFILED, SPOT WELDABLE, HEAT CURING
1. SCOPE The material defined by this specification is a solvent free sealer based on butyl rubber. It is die cut from extruded, laminated sheeting, spot weldable, heat curing, and heat meltable. It...

References

Advertisement