AAMI - 14708-3

Implants for surgery—Active implantable medical devices—Part 3: Implantable neurostimulators

inactive
Organization: AAMI
Publication Date: 1 January 2008
Status: inactive
Page Count: 59
scope:

This part of ISO 14708 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system.

This part of ISO 14708 is also applicable to all non-implantable parts and accessories of the devices as defined in Clause 3.

The tests that are specified in this part of ISO 14708 are type tests intended to be carried out on a sample of a device to show compliance, and are not intended to be used for the routine testing of manufactured products.

NOTE This part of ISO 14708 is not intended to apply to non-implantable neurostimulation devices. However, it does apply to devices intended to be used as trial screeners because of their close affiliation with implantable neurostimulators.

Document History

January 1, 2017
Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators
This document is applicable to ACTIVE IMPLANTABLE MEDICAL DEVICES intended for electrical stimulation of the central or peripheral nervous system. The tests that are specified in this document are...
14708-3
January 1, 2008
Implants for surgery—Active implantable medical devices—Part 3: Implantable neurostimulators
This part of ISO 14708 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. This part of ISO 14708 is also applicable...
January 1, 2008
Implants for surgery—Active implantable medical devices—Part 3: Implantable neurostimulators
This part of ISO 14708 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system. This part of ISO 14708 is also applicable...

References

Advertisement