NEMA SG-AMI 1

Requirements for Smart Meter Upgradeability

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2009
Status: inactive
Page Count: 15
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

January 1, 2009
Requirements for Smart Meter Upgradeability
NEMA SG-AMI 1 defines requirements that include secure local and remote upgrades of smart meter: a. Metrology; b. AMI applications; c. AMI communications; d. HAN applications; and e. HAN...
NEMA SG-AMI 1
January 1, 2009
Requirements for Smart Meter Upgradeability
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 2009
Requirements for Smart Meter Upgradeability
NEMA SG-AMI 1 defines requirements that include secure local and remote upgrades of smart meter: Metrology; AMI applications; AMI communications; HAN applications; and HAN communications....

References

Advertisement