B11/STD - ANSI B11.1

Safety Requirements for Mechanical Power Presses

inactive
Buy Now
Organization: B11/STD
Publication Date: 1 January 2009
Status: inactive
Page Count: 174
scope:

The requirements of this standard apply only to those mechanically powered machines, commonly referred to as mechanical power presses, which transmit force mechanically to cut, form, or assemble metal or other materials by means of tools or dies attached to or operated by slides.

Inclusions

The requirements of this standard shall apply to:

• Mechanical power presses (as above);

• transfer presses;

• tandem line presses;

• presses used in production cells;

• automatically fed presses;

• manually fed presses.

Exclusions

Excluded from the requirements of this standard are the following:

a) bulldozer

b) cold header and cold former

c) eyelet machine

d) forging presses and hammer

e) high-energy-rate press

f) hot-bending and hot-metal press

g) hydraulic power press

h) iron worker and detail punch

i) metal shear

j) pneumatic power press

k) powdered-metal press

l) press welder

m) power press brake

n) riveting machine

o) turret and plate-punching machine

p) wire termination machine

q) welding press

Document History

January 1, 2009
Safety Requirements for Mechanical Power Presses
A description is not available for this item.
ANSI B11.1
January 1, 2009
Safety Requirements for Mechanical Power Presses
The requirements of this standard apply only to those mechanically powered machines, commonly referred to as mechanical power presses, which transmit force mechanically to cut, form, or assemble...
January 1, 2001
Safety Requirements for Mechanical Power Presses
A description is not available for this item.
January 1, 1988
Machine Tools - Mechanical Power Presses - Safety Requirements for Construction, Care, and Use
A description is not available for this item.
January 1, 1988
Machine Tools - Mechanical Power Presses - Safety Requirements for Construction, Care, and Use
A description is not available for this item.
January 1, 1982
MACHINE TOOLS - MECHANICAL POWER PRESSES - SAFETY REQUIREMENTS FOR CONSTRUCTION, CARE, AND USE
A description is not available for this item.
January 1, 1971
Safety requirements for the construction, care, and use of mechanical power presses
The requirements of this standard apply only to those mechanically powered machines that shear, punch, form, or assemble metal or other material by means of tools or dies attached to slides, commonly...

References

Advertisement