DSF/ISO/IEC FCD 10373-6
Identification cards - Test methods - Part 6: Proximity cards
| Organization: | DS |
| Status: | inactive |
| Page Count: | 216 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification cards applications. NOTE 1 Criteria for acceptability do not form part of this International Standard but will be found in the International Standards mentioned above. NOTE 2 Test methods described in this International Standard are intended to be performed separately. A given Proximity card or object, or Proximity coupling device is not required to pass through all the tests sequentially. This part of ISO/IEC 10373 deals with test methods which are specific to Proximity cards and objects, and Proximity coupling devices defined in ISO/IEC 14443-1:2008, ISO/IEC 14443-2, ISO/IEC 14443-3 and ISO/IEC 14443-4:2008. Part 1 of the standard, General characteristics, deals with test methods which are common to one or more ICC technologies and other parts deal with other technology-specific tests.
Document History