DSF/prEN ISO 7759

Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer (ISO/DIS 7759:2009)

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces. The method described is also suitable for the measurement of the reflectance characteristics of other high gloss metal surfaces. The method is not suitable for diffuse-finish metal surfaces and does it measure colour.

Document History

October 4, 2010
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces. The method described is also suitable for the...
DSF/prEN ISO 7759
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer (ISO/DIS 7759:2009)
This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces. The method described is also suitable for the...
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer (ISO/FDIS 7759:2010)
This International Standard specifies a method for the measurement of the reflectance characteristics of highgloss anodized aluminium surfaces. The method described is also suitable for the...
Advertisement