BSI - BS EN 15376

Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 2008
Status: inactive
Page Count: 12
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the requirements of EN 228.

NOTE 1 This document gives all relevant characteristics, requirements and test methods for (bio)ethanol, which are known at this time to be necessary to define the product to be used up to a maximum 5 % (V/V) blending component for automotive petrol fuel. If the percentage or use is expanded, the requirements need to be restudied.

NOTE 2 For the purposes of this document, the term "% (m/m)" and "% (V/V)" are used to represent the mass fraction and the volume fraction respectively.

Document History

October 31, 2014
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
A description is not available for this item.
February 28, 2011
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
A description is not available for this item.
BS EN 15376
September 30, 2008
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
This document specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the requirements...
September 30, 2008
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
A description is not available for this item.

References

Advertisement