AFNOR - NF EN 61755-3-2

Fibre optic connector optical interfaces - Part 3-2 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres

active, Most Current
Organization: AFNOR
Publication Date: 1 October 2009
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

NF EN 61755-3-2
October 1, 2009
Fibre optic connector optical interfaces - Part 3-2 : optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
A description is not available for this item.
Advertisement