SSPC - PS 13.01

Epoxy Polyamide Painting System

inactive
Organization: SSPC
Publication Date: 1 November 1982
Status: inactive
Page Count: 3
scope:

This specification outlines a three-coat epoxy polyamide painting system for the protection of steel surfaces subject to industrial exposure, marine environments, and areas subject to chemical exposure such as acid and alkali.

This system, when properly applied and cured, is capable of giving excellent protection to steel surfaces in Environmental Zones 2A (frequently wet by fresh water), 2B (frequently wet by salt water), 3A (chemical, acidic), 3B (chemical, neutral), and 3C (chemical, alkaline), but not in potable water tanks. Although the coating herein specified has exhibited good chemical protection, its resistance against specific chemicals should, in the absence of applicable case histories, be appropriately tested.

Document History

January 1, 1991
Epoxy-Polyamide Painting System
A description is not available for this item.
November 1, 1982
Epoxy Polyamide Painting System
This specification outlines a three-coat epoxy polyamide painting system for the protection of steel surfaces subject to industrial exposure, marine environments, and areas subject to chemical...
PS 13.01
November 1, 1982
Epoxy Polyamide Painting System
This specification outlines a three-coat epoxy polyamide painting system for the protection of steel surfaces subject to industrial exposure, marine environments, and areas subject to chemical...

References

Advertisement