GMW14743

Elastomer for Wiper Blades

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2009
Status: inactive
Page Count: 3
scope:

This specification covers the materials and performance of elastomeric materials used for wiper blade applications.

Material Description. Materials covered by this specification are divided into four types:

Type A. Ethylene Propylene Diene Terpolymer (EPDM).

Type B. Natural Rubber (NR).

Type C. Polychloroprene Rubber (CR).

Type D. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Document History

October 1, 2019
Elastomer for Wiper Blades
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
July 1, 2014
Elastomer for Wiper Blades
This specification covers the materials and performance of elastomeric materials used for wiper blade applications. Material Description. Materials covered by this specification are divided into...
GMW14743
September 1, 2009
Elastomer for Wiper Blades
This specification covers the materials and performance of elastomeric materials used for wiper blade applications. Material Description. Materials covered by this specification are divided into...
February 1, 2007
Elastomer for Wiper Blades
This specification covers the materials and performance of elastomeric materials used for wiper blade applications.

References

Advertisement