ISO/IEC 9995-4

Information technology - Keyboard layouts for text and office systems - Part 4: Numeric section

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2009
Status: active
Page Count: 14
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 specifies the numeric section of a keyboard and the division of that section into zones. It specifies the arrangement, the number, and the location of the keys in the numeric zone ZN0 and in the function zones ZN1 to ZN6 of the numeric section, as well as the allocation of functions to the keys.

The numeric zone ZN0 is to be used in keyboards for applications such as text and data processing, general office environment, banking, point of sales (POS), telematic services, telephony apparatus, home electronic systems, numerical control of machinery and equipment, input of personal identification number (PIN), etc.

The function zone ZN1 is to be used in keyboards for applications such as data entry, text and data processing, general office environment, etc.

NOTE Certain of these applications are under the responsibility of the ITU-T.

Document History

ISO/IEC 9995-4
October 15, 2009
Information technology - Keyboard layouts for text and office systems - Part 4: Numeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 specifies the numeric section of a keyboard and the division of that section into zones. It specifies the arrangement,...
September 1, 2002
Information Technology - Keyboard Layouts for Text and Office Systems - Part 4: Numeric Section
A description is not available for this item.
January 1, 1994
Information Technology - Keyboard Layouts for Text and Office Systems - Part 4: Numeric Section
A description is not available for this item.

References

Advertisement