DSF/ISO/DIS 28581
Water quality - Determination of selected non-polar substances - Method using gas chromatography-mass spectrometry (GC-MS)
| Organization: | DS |
| Status: | pending |
| Page Count: | 35 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This International Standard specifies a method for the determination of selected non-polar substances (see Table 1) in drinking water and ground water in mass concentrations above 0,005 ìg/l and surface water and waste water in mass concentrations above 0,01 ìg/l (for each single compound). This method may be applicable to substances not mentioned in Table 1. However it is necessary to verify the applicability of this method for these compounds. The International Standard can be used for samples containing up to 1 000 mg/l of suspended matter
Document History