JSA - JIS C 5101-16-1
Fixed capacitors for use in electronic equipment-Part 16-1: Blank detail specification: Fixed metallized polypropylene film dielectric d.c. capacitors-Assessment levels E and EZ
| Organization: | JSA |
| Publication Date: | 20 February 2009 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This Standard is a blank detail specification associated with the sectional specification JIS C 5101-16 and specifies fixed metalized polypropyplene film dielectric d.c capacitors (hereafter referred to as "capacitors") assessment levels EZ.
NOTE; The international Standard corresponding to this Standard is as follows.
IEC 60384-16-1:2005 Fixed capacitors for use in electronic
equipment-Part 16-1:Blank detal specification-Fixed metalized
polypropylene film dielectric d.c capacitors-Assessmen
In addition, symbols which denote the degree of correspondednce in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History