DSF/prEN 16011
Plastics - Recycled plastics - Sample preparation
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Recycling): | 13.030.50 |
scope:
This European Standard specifies the preparation of samples of recycled plastics and takes account of the specifics of the material. The purpose of this standard is to define the procedures to be followed to prepare samples taken in accordance with prEN 16010 in readiness for testing various material characteristics as set out in other relevant standards for recycled plastics (fvEN 15342 to fvEN 15348). This preparation practice shall be followed prior to testing. NOTE 1 Sample preparation must avoid any process that causes 'de-mixing' of the sample. Following preparation, the sample must remain representative. NOTE 2 The behaviour of contaminants must be carefully analysed and observed to ensure this is homogeneous. It is not the intention of this standard to develop new sample preparation methods. This standard does not address any legal or product safety issues.
Document History