DSF/FPREN 60079-11

Explosive atmospheres -- Part 11: Equipment protection by intrinsic safety "i"

inactive
Organization: DS
Status: inactive
Page Count: 138
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for connection to intrinsically safe circuits which enter such atmospheres. This type of protection is applicable to electrical apparatus in which the electrical circuits themselves are incapable of causing an explosion in the surrounding explosive atmospheres. This standard is also applicable to electrical apparatus or parts of electrical apparatus located outside the explosive atmosphere or protected by another type of protection listed in IEC 60079-0, where the intrinsic safety of the electrical circuits in the explosive atmosphere may depend upon the design and construction of such electrical apparatus or parts of such electrical apparatus. The electrical circuits exposed to the explosive atmosphere are evaluated for use in such an atmosphere by applying this standard. The requirements for intrinsically safe systems are provided in IEC 60079-25. This standard supplements and modifies the general requirements of IEC 60079-0, except as indicated in Table 1. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirements of this standard shall take precedence. If associated apparatus is placed in the explosive atmosphere, it must be protected by an appropriate type of protection listed in IEC 60079-0, and then the requirements of that method of protection together with the relevant parts of IEC 60079-0 also apply to the associated apparatus.

Document History

February 3, 2012
Explosive atmospheres - Part 11: Equipment protection by intrinsic safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for...
February 2, 2007
Explosive atmospheres - Part 11: Equipment protection by intrinsic safety "i"
This part of 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive gas atmosphere and for associated apparatus, which is intended for...
Explosive atmospheres – Part 11: Equipment protection by intrinsic safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere, and for associated apparatus which is intended for...
Explosive atmospheres -- Part 11: Equipment protection by intrinsic safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for...
DSF/FPREN 60079-11
Explosive atmospheres -- Part 11: Equipment protection by intrinsic safety "i"
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for...
Advertisement