DSF/prEN ISO 12625-13

Tissue paper and tissue products - Part 13: Determination of the spectral reflectance factor (brightness) at the wavelength R457 nm with and without UV stimulus and opacity (ISO/DIS 12625-13:2009)

pending, Most Current
Organization: DS
Status: pending
Page Count: 17
ICS Code (Tissue paper): 85.080.20
scope:

This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or are in the process of becoming International Standards. These are listed and outlined in Annex A. Furthermore, this part of ISO 12625 gives recommendations regarding the measurement of the inherent reflectance factor (brightness) for different types of tissue paper and tissue products and issues specific instructions for the preparation of samples (single layer and multi-layer products), as well as the optical measurement creped and stamped products, where special precautionary measures may be required if the surface of the samples is irregular or if the material is particularly voluminous, so that air may be entrapped between the sheets.

Document History

DSF/prEN ISO 12625-13
Tissue paper and tissue products - Part 13: Determination of the spectral reflectance factor (brightness) at the wavelength R457 nm with and without UV stimulus and opacity (ISO/DIS 12625-13:2009)
This part of ISO 12625 specifies testing procedures for the instrumental determination of the optical properties of tissue paper and tissue products. The available testing procedures are currently or...
Advertisement