TIA-1152

Requirements for Field Test Instruments and Measurements for Balanced Twisted-Pair Cabling

inactive
Buy Now
Organization: TIA
Publication Date: 1 September 2009
Status: inactive
Page Count: 60
scope:

This Standard includes requirements for field test instruments that are used to test balanced twisted-pair cabling as specified in the ANSI/TIA-568-C series of structured cabling standards. This Standard specifies the reporting and accuracy performance requirements of field testers for balanced twisted-pair cabling measurements. Level IIe, III, and IIIe field tester requirements are specified in this Standard. This Standard contains methods to compare the field instrument measurements against laboratory equipment measurement specified in ANSI/TIA-568-C.2. Measurement accuracy based upon the assumptions for key performance parameters is addressed.

Document History

November 10, 2016
Requirements for Field Test Instruments and Measurements for Balanced Twisted‐ Pair Cabling
This Standard includes requirements for field test instruments that are used to test balanced twisted-pair cabling as specified in the ANSI/TIA-568-C.0, ANSI/TIA-568-C.2 and ANSI/TIA-568-C.2-1...
November 10, 2016
Requirements for Field Test Instruments and Measurements for Balanced Twisted-Pair Cabling
This Standard includes requirements for field test instruments that are used to test balanced twisted-pair cabling as specified in the ANSI/TIA-568-C.0, ANSI/TIA-568-C.2 and ANSI/TIA-568- C.2-1...
TIA-1152
September 1, 2009
Requirements for Field Test Instruments and Measurements for Balanced Twisted-Pair Cabling
This Standard includes requirements for field test instruments that are used to test balanced twisted-pair cabling as specified in the ANSI/TIA-568-C series of structured cabling standards. This...

References

Advertisement