SN - NS-EN 3052:2009

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: SN
Publication Date: 1 October 2009
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 3052:2009
October 1, 2009
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
Advertisement