AATCC 130
Soil Release: Oily Stain Release Method
| Organization: | AATCC |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Purpose and Scope
This test method is designed to measure the ability of fabrics to release oily stains during home laundering.
This test method is primarily for use by fabric finishers to evaluate the likely performance of soil release finishes in actual use (see 12.1). If this test method is used as part of a contract between buyer and seller, or in any case where comparisons between laboratories are being made, the parties should agree to use the same ballast and detergent. In referee situations, or where standard specifications are involved, 1993 AATCC Standard Reference Detergent should be used (see 12.8).
The use of this test on garments is not precluded.
Document History