FORD - WSB-M1P83-B4

ELECTROPLATING, BUFFED DECORATIVE OVER ABS, PPO OR MINERAL FILLED NYLON - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 27 July 2005
Status: inactive
Page Count: 6
scope:

These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for the decoration and protection of acrylonitrile butadiene styrene (ABS), polyphenylene oxide (PPO) or mineral filled nylon parts.

Document History

August 22, 2008
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS, PPO OR MINERAL FILLED NYLON - INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
November 10, 2006
ELECTROPLATING, BUFFED DECORATIVE OVER ABS, PPO OR MINERAL FILLED NYLON - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
WSB-M1P83-B4
July 27, 2005
ELECTROPLATING, BUFFED DECORATIVE OVER ABS, PPO OR MINERAL FILLED NYLON - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and chromium for...
April 20, 1988
ELECTROPLATING, BRIGHT OR LOW GLOSS DECORATIVE OVER ABS, PPO OR MINERAL FILLED NYLON, EXTERIOR
1. SCOPE These specifications define the performance requirements for finished coatings of mechanically or chemically deposited electrical conductor coat and electrodeposited copper, nickel, and...

References

Advertisement