BSI - BS ISO 48

Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD)

inactive
Buy Now
Organization: BSI
Publication Date: 31 August 2007
Status: inactive
Page Count: 28
ICS Code (Rubber): 83.060
scope:

General

This International Standard specifies four methods for the determination of the hardness of vulcanized or thermoplastic rubbers on flat surfaces (standard-hardness methods) and four methods for the determination of the apparent hardness of curved surfaces (apparent-hardness methods). The hardness is expressed in international rubber hardness degrees (IRHD). The methods cover the hardness range from 10 IRHD to 100 IRHD.

The methods differ primarily in the diameter of the indenting ball and the magnitude of the indenting force, these being chosen to suit the particular application.

The determination of hardness by a pocket hardness meter is described in ISO 7619-2.

Document History

April 28, 2017
Draft BS ISO 48 Rubber, vulcanized or thermoplastic. Determination of hardness (hardness between 10 IRHD and 100 IRHD).
A description is not available for this item.
September 30, 2010
Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD)
A description is not available for this item.
BS ISO 48
August 31, 2007
Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD)
General This International Standard specifies four methods for the determination of the hardness of vulcanized or thermoplastic rubbers on flat surfaces (standard-hardness methods) and four methods...
August 31, 2007
Rubber, vulcanized or thermoplastic - Determination of hardness (hardness between 10 IRHD and 100 IRHD)
A description is not available for this item.

References

Advertisement