DS/EN 3311

Aerospace series – Titanium alloy TI-P64001 (Ti-6Al-4V) – Annealed – Bar for machining – D < 110 mm

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 October 2009
Status: active
Page Count: 10
ICS Code (Titanium): 49.025.30
scope:

This standard specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bar for machining D < 110 mm for aerospace applications.

Document History

January 2, 2024
Aerospace series – Titanium alloy TI-P64001 (Ti-6Al-4V) – Annealed – Bars for machining – D ≤ 300 mm – 900 MPa ≤ Rm ≤ 1 160 MPa
This document specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bars for machining D < 300 mm 900 MPa ≤ Rm ≤ 1 160 MPa for aerospace applications
DS/EN 3311
October 1, 2009
Aerospace series – Titanium alloy TI-P64001 (Ti-6Al-4V) – Annealed – Bar for machining – D < 110 mm
This standard specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bar for machining D < 110 mm for aerospace applications.
Aerospace series – Titanium alloy TI-P64001 (Ti-6Al-4V) – Annealed – Bars for machining – D ;lt; 300 mm – 900 MPa ≤ Rm ≤ 1 160 MPa
This document specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bars for machining D ;lt; 300 mm 900 MPa ≤ Rm ≤ 1 160 MPa for aerospace applications
Titanium alloy TI-P63 - Annealed - 900 <or= RM <or= 1160 MPa - Bar for machining - DE <or= 150 mm
This standard specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bar for machining D < 110 mm for aerospace applications.
Advertisement