DSF/FprEN ISO 11666

Non-destructive testing of welds - Ultrasonic testing of welded joints - Acceptance levels (ISO/FDIS 11666:2010)

pending
Organization: DS
Status: pending
Page Count: 28
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard specifies ultrasonic acceptance levels, 2 and 3, for full penetration welded joints in ferritic steels, which correspond to the quality levels B and C of EN ISO 5817. Other acceptance levels can be used by specification. An acceptance level corresponding to level D of EN ISO 5817 has not been included in this standard as ultrasonic testing is generally not requested for this weld quality. These acceptance levels are applicable to testing carried out in accordance with EN 1714. The standard is applicable to the examination of full pe¬netration ferritic steel welds, with thicknesses from 8 mm up to 100 mm. It can also be used for other types of welds, materials and thick¬nesses above 100 mm, provided the exami¬nations have been performed with necessary consi¬deration of the geometry and acoustical properti¬es of the compo¬nent and an adequate sensitivity can be employed to enable the acceptan¬ce levels of this standard to be applied. The nominal frequ¬ency of probes used in this European Standard is between 2 MHz and 5 MHz unless attenuation or require¬ments for higher resolu¬tion call for another frequen¬cy. The use of these acceptance levels in conjunction with frequen¬cies outside this range needs to be considered carefully.

Document History

February 26, 2018
Non-destructive testing of welds – Ultrasonic testing – Acceptance levels (ISO 11666:2018)
ISO 11666:2018 specifies two ultrasonic acceptance levels known as acceptance level 2 (AL 2) and acceptance level 3 (AL 3) for full penetration welded joints in ferritic steels, which correspond to...
January 26, 2011
Non-destructive testing of welds – Ultrasonic testing – Acceptance levels
This standard specifies ultrasonic acceptance levels 2 and 3 for full penetration welded joints in ferritic steels, which correspond to ISO 5817 quality levels B and C. An acceptance level...
Non-destructive testing of welds – Ultrasonic testing – Acceptance levels (ISO/FDIS 11666:2017)
This International Standard specifies ultrasonic acceptance levels 2 and 3 for full penetration welded joints in ferritic steels, which correspond to ISO 5817 quality levels B and C. An acceptance...
Non-destructive testing of welds – Ultrasonic testing – Acceptance levels (ISO/DIS 11666:2017)
This International Standard specifies ultrasonic acceptance levels 2 and 3 for full penetration welded joints in ferritic steels, which correspond to ISO 5817 quality levels B and C. An acceptance...
DSF/FprEN ISO 11666
Non-destructive testing of welds - Ultrasonic testing of welded joints - Acceptance levels (ISO/FDIS 11666:2010)
This European Standard specifies ultrasonic acceptance levels, 2 and 3, for full penetration welded joints in ferritic steels, which correspond to the quality levels B and C of EN ISO 5817. Other...
Advertisement