DIN EN 301826

Private Integrated Services Network (PISN) - Specification, functional model and information flows - Wireless terminal call handling additional network features [ISO/IEC 15430 (1999) modified] (Endorsement of the English version EN 301826 V1.1.1 (2003-06) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 March 2004
Status: active
Page Count: 2
ICS Code (Telephone networks): 33.040.35

Document History

DIN EN 301826
March 1, 2004
Private Integrated Services Network (PISN) - Specification, functional model and information flows - Wireless terminal call handling additional network features [ISO/IEC 15430 (1999) modified] (Endorsement of the English version EN 301826 V1.1.1 (2003-06) as German standard)
A description is not available for this item.
Advertisement