NAVISTAR TMS 4510

Coating, Weld Through, Corrosion Resistant, Hot Melt

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 December 2009
Status: active
Page Count: 4
scope:

This specification covers the general requirements, property and performance requirements, and approved sources and quality control.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

APPLICATION

This specification covers a weld through thermoplastic (hot melt) rust preventative suitable for hot, airless spray application on bare steel or galvanized steel in areas which cannot be adequately protected after build-up. This material shall be exposed to a temperature of 120°C (250°F) for 30 minutes after application to obtain maximum corrosion protection. This may be achieved during a paint bake cycle.

Document History

NAVISTAR TMS 4510
December 1, 2009
Coating, Weld Through, Corrosion Resistant, Hot Melt
This specification covers the general requirements, property and performance requirements, and approved sources and quality control. Restricted Chemical Substances Effective January 1, 2007, all...
September 1, 2000
Coating, Weld Through, Corrosion Resistant, Hot Melt
2.0 SCOPE This specification covers the general requirements, property and performance requirements, and approved sources and quality control.
April 1, 1999
Coating, Weld Through, Corrosion Resistant, Hot Melt
A description is not available for this item.

References

Advertisement