GME L 000 0369

PVC Rocker panel protection

inactive
Buy Now
Organization: GME
Publication Date: 18 September 2009
Status: inactive
Page Count: 8
scope:

Application:

This specification details the requirements of a PVC based paintable rocker panel coating.

The material is applied in the paint shop after Elpo bake and must be capable of being either manually or robotically applied.

This material is used to coat after ELPO process..

Minimum thickness 100 μm

It must provide a high level of abrasion resistance.

In addition the material is also intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion.

The material must be compatible with primer surfacer and topcoat systems.

Document History

October 1, 2021
PVC Rocker Panel Protection
A description is not available for this item.
July 3, 2013
PVC Rocker panel protection
Application: This specification details the requirements of a PVC based paintable rocker panel coating. The material is applied in the paint shop after ELPO bake and must be capable of being either...
GME L 000 0369
September 18, 2009
PVC Rocker panel protection
Application: This specification details the requirements of a PVC based paintable rocker panel coating. The material is applied in the paint shop after Elpo bake and must be capable of being either...
October 11, 2008
PVC Rocker panel protection
A description is not available for this item.
February 21, 1995
PVC Rocker Panel Protection
A description is not available for this item.
Advertisement