JSA - JIS C 8121-2-2
Miscellaneous lampholders - Part 2-2: Particular requirements - Connectors for printed circuit board based LED-modules
| Organization: | JSA |
| Publication Date: | 20 March 2009 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Lamp caps and holders): | 29.140.10 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This Standard applies to connectors for building-in (including those used for interconnection between LED modules) of miscellaneous types to be used with PCB-based LED modules (hereafter referred to as "connectors for LED modules"). This Standard is to be used in conjunction with each relevant provision of JIS C 8121-1.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
IEC 60838-2-2 : 2006 Miscellaneous lampholders-Part 2-2:
Particular requirements-Connect
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21.
Document History