This document references:
ASME B1.13M - Metric Screw Threads: M Profile
Published by ASME
on
January 1, 2005
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
This document references:
ASME B1.13M - Metric Screw Threads: M Profile
Published by ASME
on
January 1, 2005
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
This document references:
ASME B1.2 - Gages and Gaging for Unified Inch Screw Threads
Published by ASME
on
January 1, 1983
INTRODUCTION This Standard providese ssentials pecificationsa nd dimensions for the gages used on Unified inch screw threads (UN and UNR thread form), and covers the specifications and dimensions for...
This document references:
ASME B47.1 - Gage Blanks
Published by ASME
on
January 1, 2010
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging...
This document is referenced by:
GMW16551 - Metric Screw Threads
Published by GMW
on
August 1, 2018
Purpose. This standard specifies the characteristics of external and internal metric screw threads. Applicability. This specification applies to both internally and externally threaded product of...
This document is referenced by:
ASME B5.1M - T-Slots, Their Bolts, Nuts, and Tongues
Published by ASME
on
January 1, 1985
This Standard applies to T-slots as used on machine tools for the mounting of fixtures, attachments, and accessories; and to the bolts, nuts, and tongues used in such slots.